EN
  • EN
  • DE

LMH0356SQ-40/NOPB

Part No LMH0356SQ-40/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RECLOCKER SDI HD/SD 40WQFN / Reclocker -40°C to 85°C 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 779445-LMH0356SQ-40/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0356SQ-40/NOPB
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0356SQ-40/NOPB CAD Model

Description

Product Overview: LMH0356SQ-40/NOPB

The LMH0356SQ-40/NOPB is a high-performance, adaptive cable equalizer from Texas Instruments designed to cater to the demanding requirements of broadcast video applications. This advanced integrated circuit is specifically engineered to equalize data transmitted over coaxial cable, significantly extending the signal reach without compromising on quality.

Key Features

  • High Data Rates: The device supports serial digital interface (SDI) data rates up to 2.97 Gbps, making it compatible with SMPTE 424M, SMPTE 292M, and SMPTE 259M standards. It ensures reliable operation for 3G-SDI, HD-SDI, and SD-SDI data streams.
  • Adaptive Equalization: With its built-in adaptive equalizer, the LMH0356SQ-40/NOPB can compensate for signal loss over a wide range of cable types and lengths, providing flexibility in system design and installation.
  • Output Driver: The device includes a programmable output driver, allowing for fine-tuning of the output signal amplitude to match specific system requirements.
  • Power Efficient: Its low-power operation is ideal for energy-conscious designs, minimizing power consumption without sacrificing performance.
  • Diagnostic Features: Integrated cable diagnostics enable real-time monitoring of cable health and signal integrity, facilitating maintenance and troubleshooting.

Applications

The LMH0356SQ-40/NOPB is suitable for a broad range of applications within the broadcast video industry, including:

  • Professional video cameras and monitors
  • Video switchers and routers
  • Video distribution amplifiers
  • Digital signage and video walls

Reliability and Packaging

Encased in a space-saving 16-pin WQFN package, the LMH0356SQ-40/NOPB is designed for easy integration into a variety of broadcast equipment. Its lead-free and RoHS-compliant design adheres to environmental standards, reducing hazardous substances in electronic devices. The NOPB designation indicates that the product is offered without a lead (Pb) finish, making it suitable for lead-free soldering processes.

With its robust feature set and proven reliability, the LMH0356SQ-40/NOPB from Texas Instruments represents a premier solution for enhancing video signal quality and integrity across long cable runs in professional broadcast environments.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess