EN
  • EN
  • DE

LMH0356SQ/NOPB

Part No LMH0356SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name LMH0356
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40266-6, LMH0356SQ, -296-40266-1-ND, LMH0356SQ/NOPB-ND, LMH0356SQ-ND, 296-40266-1, 296-40266-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923348-LMH0356SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0356SQ/NOPB CAD Model

Description

The LMH0356SQ/NOPB is a high-performance HD/SD SDI Reclocker designed by Texas Instruments. This advanced integrated circuit is ideal for professional video and broadcast applications, where signal integrity and stability are of paramount importance. The device is capable of retiming serial digital video data in accordance with the SMPTE standards for both high definition (HD) and standard definition (SD).

Key Features

  • Support for Multiple Video Standards: The LMH0356SQ/NOPB is compatible with a range of video formats, including 270 Mbps SD-SDI, 1.483 Gbps HD-SDI, and 2.967 Gbps HD-SDI.
  • Automatic Rate Detection: With its built-in automatic rate detection feature, the device can seamlessly adapt to different video stream speeds without manual intervention.
  • Low Power Consumption: Designed for efficiency, the LMH0356SQ/NOPB consumes minimal power, making it suitable for use in power-sensitive applications.
  • Cable Driver Integration: The chip includes an integrated cable driver with programmable de-emphasis, allowing for optimized performance over long cable runs.
  • Robust Signal Conditioning: It provides excellent jitter performance, which ensures the delivery of a clean and stable signal for further processing or display.

Applications

The LMH0356SQ/NOPB is used in a variety of applications where signal integrity is critical. These include:

  • Professional Video Cameras
  • Video Switching and Routing Systems
  • Video Editing and Post-Production Equipment
  • Video Distribution Amplifiers

Reliability and Packaging

The device is offered in a compact 48-WQFN package and is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions. The NOPB (No Lead) designation indicates that the product is manufactured with a lead-free finish, making it compliant with environmental regulations and suitable for eco-friendly initiatives.

Manufacturer Support

Texas Instruments provides extensive technical support for the LMH0356SQ/NOPB, including detailed datasheets, application notes, and design resources to assist engineers in integrating this reclocker into their designs effectively.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.5976 $53.5976
3+ $43.9775 $131.9325
4+ $42.6032 $170.4128
5+ $41.2289 $206.1445
7+ $39.8546 $278.9822
9+ $35.7317 $321.5853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess