EN
  • EN
  • DE

LMH0384SQ/NOPB

Part No LMH0384SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC ADAPT CBL EQUALIZER 16WQFN / HD/SD SDI Extended Reach and Configurable Adaptive Cable Equalizer Serial Interface 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Digital Interface
Interface SPI Serial
Operating Supply Voltage 3.135 V ~ 3.465 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Mounting SMD
Win Source Part Number 779447-LMH0384SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0384
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0384SQ/NOPB CAD Model

Description

The LMH0384SQ/NOPB is a high-performance, adaptive cable equalizer designed and manufactured by Texas Instruments. It is specifically engineered to equalize data transmitted over coaxial cable, targeting the professional video industry where high-definition signal integrity is paramount. The device supports a wide spectrum of data rates and is compatible with multiple video standards, including SDI, HD-SDI, 3G-SDI, and DVB-ASI.

Key Features

  • Adaptive Cable Equalization: The LMH0384SQ/NOPB features advanced adaptive equalization capabilities, providing support for up to 150 meters of cable at 2.97 Gbps, 200 meters at 1.485 Gbps, and up to 400 meters at 270 Mbps. This ensures clear signal transmission over long distances, which is crucial for professional video applications.
  • Wide Data Rate Range: This product supports a broad range of data rates from 125 Mbps to 2.97 Gbps, making it versatile for various digital video formats.
  • Integrated Cable Driver: The device includes an integrated cable driver with programmable de-emphasis, which helps to maintain signal integrity over extended cable lengths.
  • Power Efficiency: The LMH0384SQ/NOPB is designed for power efficiency, operating on a single 3.3V supply, which is ideal for reducing power consumption in high-density broadcast systems.
  • Robust Signal Locking: It features an automatic lock mode that ensures robust signal locking, thereby enhancing performance and reliability.

Applications

The LMH0384SQ/NOPB is suited for a range of applications within the video broadcast industry:

  • Digital Video Routers and Switchers
  • Video Distribution Amplifiers
  • Video Editing and Production Equipment
  • Studio-to-Transmitter Links
  • Video Cameras and Digital Video Recorders

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH0384SQ/NOPB is no exception. It comes in a compact 16-pin WQFN package and is characterized for operation from -40°C to 85°C, ensuring stable performance in a variety of environments. The NOPB designator indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.0624 $56.0624
3+ $46.0000 $138.0000
4+ $44.5625 $178.2500
5+ $43.1250 $215.6250
6+ $41.6875 $250.1250
9+ $37.3750 $336.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess