EN
  • EN
  • DE

YC124-JR-07560RL

Part No YC124-JR-07560RL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 560 OHM 0804
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Circuit Type Isolated
Resistance (Ohms) 560
Tolerance ±5%
Number of Resistors 4
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 155°C
Applications DDRAM, SDRAM
Mounting SMD (SMT)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 102453-YC124-JR-07560RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YC124-JR-07560RL CAD Model

Description

The YC124-JR-07560RL is a thick film chip resistor manufactured by Yageo. Chip resistors are small, surface-mountable components used to provide a specific amount of electrical resistance in a circuit. The YC series from Yageo is known for its general-purpose applications and reliable performance.

Applications:

  • Current Limiting: Used to limit the current flowing through a specific part of a circuit, protecting other components from damage.
  • Voltage Division: Employed in voltage divider circuits to create a specific voltage level.
  • Pull-up/Pull-down Resistors: Used to define the default state of a digital input signal.
  • RC Timing Circuits: Forms part of resistor-capacitor (RC) circuits for timing applications, such as in oscillators or filters.
  • Signal Attenuation: Used to attenuate signals in various electronic circuits.

Features:

  • Resistance Value: 56 Ohms (indicated by 560).
  • Tolerance: Typically 5% tolerance.
  • Power Rating: Typically 1/4W or 1/8W, depending on the package size.
  • Temperature Coefficient: Usually ±200 ppm/°C.
  • Surface Mount Technology (SMT): Designed for automated assembly onto printed circuit boards (PCBs).
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Compact Size: Allows for high-density circuit designs, saving valuable board space.
  • Reliable Performance: Provides stable resistance values over a wide range of operating conditions.
  • Cost-Effective: Offers a low-cost solution for providing resistance in electronic circuits.
  • Easy Assembly: Suitable for automated assembly processes, reducing manufacturing time and costs.
  • Wide Availability: Readily available from various distributors.

Additional Details:

The 'YC124' portion of the part number indicates the series, while 'JR' likely refers to the packaging or termination style. '07560' indicates resistance code for 56 ohms (56 x 10^0). The 'RL' suffix typically signifies that the part is RoHS compliant. This resistor is a passive component and does not require any external power source to operate. Its dimensions are small, typically in the range of 0805 or 1206, which facilitates high-density placement on circuit boards.

Specifications: Common package sizes are 0603, 0805 and 1206. The exact dimensions and electrical characteristics can be found in the Yageo YC series datasheet.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10,870+ $0.0046 $50.0020
26,320+ $0.0038 $100.0160
40,545+ $0.0037 $150.0165
55,560+ $0.0036 $200.0160
73,530+ $0.0034 $250.0020
96,775+ $0.0031 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,248 pieces
MOQ: 10870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess