EN
  • EN
  • DE

HMC520ALC4TR

Part No HMC520ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 24LCC / RF Mixer IC VSAT 6GHz ~ 10GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type VSAT
Frequency 6GHz ~ 10GHz
Number of Mixers 2
Mounting SMD (SMT)
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3663-6,1127-3663-2,1127-3663-1,HMC520ALC4TR-ND
Standard Package 100
Win Source Part Number 1063212-HMC520ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC520ALC4TR CAD Model

Description

Product Overview: HMC520ALC4TR by Analog Devices Inc.

The HMC520ALC4TR is a high-performance, MMIC (Monolithic Microwave Integrated Circuit) chip from Analog Devices Inc., designed to cater to the demanding needs of RF (Radio Frequency) and microwave applications. This versatile product is well-suited for a wide range of applications, including telecommunications, aerospace, defense systems, and test equipment.

Key Features

  • Frequency Range: The HMC520ALC4TR operates over a broad frequency range, making it an excellent choice for versatile applications that require a wide bandwidth.
  • High Linearity: This MMIC chip offers high linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: The device has a low noise figure, ensuring that the signal-to-noise ratio is maintained, which is essential for high-quality signal transmission and reception.
  • Integration: The chip integrates multiple functions, reducing the need for additional components and simplifying the design of RF circuits.
  • Package: Housed in a compact LCC (Leadless Chip Carrier) package, the HMC520ALC4TR is designed for space-constrained applications, while also offering robust performance.

Applications

The HMC520ALC4TR is ideal for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar systems and electronic warfare
  • Satellite communications equipment
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC520ALC4TR is no exception. It is manufactured using advanced semiconductor processes, ensuring consistent performance and durability. The device is also subjected to rigorous testing to meet the high standards expected by industry professionals.

Conclusion

With its wide frequency range, high linearity, low noise figure, and integrated functions, the HMC520ALC4TR from Analog Devices Inc. stands out as a highly capable component for RF and microwave systems. Its compact packaging further enhances its appeal for applications where space is at a premium. Whether for commercial telecommunications or critical defense systems, the HMC520ALC4TR is engineered to deliver reliable and high-quality performance.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess