EN
  • EN
  • DE

LMH1251MT

Part No LMH1251MT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description YPBPR to RGBHV Converter and 2:1 Video Switch | IC RGBHV CONV/2:1 VID SW 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 4.75V ~ 5.25V
-3db Bandwidth 400MHz
Features HSYNC, RGB, VSYNC
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LMH1251
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1201416-LMH1251MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH1251MT CAD Model

Description

The LMH1251MT from Texas Instruments is a highly integrated, versatile video format converter that is essential for various video processing applications. This advanced IC is designed to handle a wide range of video signals, making it an ideal solution for broadcast, professional, and consumer video electronics.

Key Features

  • High-Quality Conversion: The LMH1251MT supports high-quality conversion of video signals from RGB or YPbPr to NTSC or PAL formats, ensuring compatibility with a variety of display devices.
  • Wide Input Range: It accepts a broad range of input resolutions, from 480i up to 1080i, catering to standard-definition (SD) and high-definition (HD) video sources.
  • Integrated Filters: On-chip filters, such as anti-aliasing and notch filters, provide clean and stable video output, reducing artifacts and improving overall image quality.
  • Flexible Interface: The device includes a flexible digital video interface that supports 8-bit, 10-bit, or 16-bit video data input formats.

Applications

  • Video projectors
  • Professional video editing equipment
  • Video format conversion for broadcast systems
  • High-definition televisions (HDTVs)
  • Video capture cards

Technical Specifications

  • Package: 48-Pin TQFP (Thin Quad Flat Package)
  • Integrated PLL: The built-in phase-locked loop (PLL) ensures stable synchronization with the input video signal.
  • Power Supply: Operates from a single 3.3V supply, minimizing power consumption and heat generation.
  • Operating Temperature: Designed to function reliably over an industrial temperature range.

The LMH1251MT is a testament to Texas Instruments' commitment to providing high-performance integrated circuits for the video industry. With its robust feature set and flexibility, this video format converter is a top choice for designers looking to bridge different video standards while maintaining signal integrity and quality.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8828 $55.5312
9+ $11.3911 $102.5199
14+ $11.0351 $154.4914
19+ $10.6791 $202.9029
25+ $10.3232 $258.0800
33+ $9.2552 $305.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess