EN
  • EN
  • DE

LMH1983SQ/NOPB

Part No LMH1983SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3G/HD/SD Video Clock Generator with Audio Clock | IC VID CLK GEN MULTI RATE 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Clock Generator
Applications Video Equipment
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Family Part Number LMH1983
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201425-LMH1983SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH1983SQ/NOPB CAD Model

Description

Product Overview: LMH1983SQ/NOPB

The LMH1983SQ/NOPB is a highly integrated, low-power auto-detecting SMPTE timecode reader/generator from Texas Instruments. It is designed to provide a complete solution for embedded timecode management within broadcast, professional video, and audio systems. This advanced IC comes in a compact 48-WQFN package, making it suitable for space-constrained applications.

Key Features

  • Auto-Detection: The LMH1983SQ/NOPB is capable of automatically detecting and decoding SMPTE, EBU, and ARIB timecodes, ensuring compatibility with a wide range of international standards.
  • Multi-Format Support: It supports various video formats including NTSC, PAL, and HD, making it a versatile choice for different regional standards and industry requirements.
  • Low Jitter Clock Generation: The device provides a low jitter clock output that is essential for maintaining synchronization and timing accuracy in digital audio and video equipment.
  • Versatile Connectivity: It includes a serial interface for communication with microprocessors or FPGAs, as well as parallel interfaces for direct connection to video/audio equipment.
  • Robust Timekeeping: The LMH1983SQ/NOPB maintains accurate timecode generation even in the event of a loss of video reference, ensuring continuous operation.

Applications

The LMH1983SQ/NOPB is ideal for a variety of applications in the broadcasting and professional AV sector, including but not limited to:

  • Video servers
  • Video editing and production equipment
  • Broadcast routers and switchers
  • Digital audio workstations
  • Synchronization and timecode distribution systems

Environmental and Quality Certifications

As part of Texas Instruments' commitment to environmental responsibility and product quality, the LMH1983SQ/NOPB is RoHS compliant and has been manufactured to the highest standards, ensuring reliability and performance in demanding conditions.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.3871 $63.3871
2+ $52.0100 $104.0200
3+ $50.3847 $151.1541
5+ $48.7593 $243.7965
6+ $47.1340 $282.8040
8+ $42.2581 $338.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess