EN
  • EN
  • DE
  • IT

LMH2100TMX/NOPB

Part No LMH2100TMX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC LOGAR PWR DETECTOR 6USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 4GHz
RF Type Cellular, W-CDMA, CDMA, GSM, UMTS
Input Range -45dBm to -5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 3.3 V
Operating Supply Current 9.2mA
Case / Package 6-DSBGA
Win Source Part Number 099418-LMH2100TMX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMH2100TMX/NOPB CAD Model

Description

The LMH2100TMX/NOPB is a high-quality, robust product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product Type: This product is a Power Line Communication (PLC) Analog Front End (AFE) device, specifically designed to deliver exceptional performance in advanced metering infrastructure (AMI) and home area network (HAN) systems.
  • Integrated Design: The LMH2100TMX/NOPB features a highly integrated design that provides a complete solution for PLC systems. It includes a programmable gain amplifier (PGA), a digital-to-analog converter (DAC), and an analog-to-digital converter (ADC). These features allow for efficient, reliable, and versatile communication over power lines, making it an ideal choice for various applications.
  • High Sensitivity: One of the key features of the LMH2100TMX/NOPB is its high sensitivity, which ensures excellent communication quality even in challenging conditions. This product also boasts a high dynamic range, providing reliable performance across a wide range of signal levels.
  • Power Efficiency: The LMH2100TMX/NOPB is designed with a focus on power efficiency. It operates on a low supply voltage, reducing power consumption and increasing the longevity of the device. This feature makes it a great choice for applications where energy efficiency is a priority.
  • Easy Integration: The product is also designed for easy integration into PLC systems. It comes in a compact, surface-mount package that is easy to install and saves space on the circuit board.
  • Reliability: In terms of reliability, the LMH2100TMX/NOPB is built to Texas Instruments' high standards. The product is designed for long-term operation, and it is characterized for operation over the industrial temperature range of -40°C to +85°C. This ensures reliable performance even in challenging environments.

You May Also Be Interested in

Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $3.1135
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC DETECTOR DUAL 60DB 32LFCSP
Lowest to $4.7542
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $12.6634

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4064 $51.8448
17+ $6.0770 $103.3090
26+ $5.8871 $153.0646
36+ $5.6972 $205.0992
46+ $5.5073 $253.3358
61+ $4.9376 $301.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess