EN
  • EN
  • DE

LMH2180SD

Part No LMH2180SD
Manufacturer Texas Instruments
Description LMH2180 75 MHz Dual Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201431-LMH2180SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH2180SD CAD Model

Description

The LMH2180SD is a state-of-the-art clock jitter cleaner designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This high-performance device is engineered to provide superior jitter cleaning capabilities for a wide range of applications, including data converters, wireless infrastructure, telecommunications, and high-speed digital signal processing.

Key Features

  • Low Phase Noise: The LMH2180SD boasts exceptionally low phase noise performance, ensuring high-quality signal integrity and improved data conversion accuracy.
  • Flexible Input Frequencies: This device supports a wide range of input frequencies, making it versatile for various system designs and requirements.
  • Multiple Outputs: It features multiple outputs that can be configured to different frequencies, providing design flexibility and support for multi-rate systems.
  • Integrated Voltage-Controlled Oscillator (VCO): The built-in VCO simplifies the design process by reducing the need for external components.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth for optimal jitter cleaning performance tailored to specific application needs.

Applications

  • Data Converters (ADCs/DACs)
  • Wireless Infrastructure
  • Telecommunications Equipment
  • High-Speed Digital Signal Processing

The LMH2180SD is designed to meet the stringent requirements of modern electronic systems, providing a clean, stable clock source that is crucial for maintaining signal integrity and system performance. With its robust feature set and Texas Instruments' commitment to quality, the LMH2180SD is an ideal choice for designers looking to enhance their system's clocking architecture.

For detailed specifications, application notes, and further information, Texas Instruments provides extensive technical documentation and support resources to assist in the integration and use of the LMH2180SD in your next project.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1644 $57.1508
15+ $6.6990 $100.4850
24+ $6.4897 $155.7528
32+ $6.2804 $200.9728
42+ $6.0710 $254.9820
56+ $5.4430 $304.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess