EN
  • EN
  • DE

LMH2190TMX-38/NOPB

Part No LMH2190TMX-38/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 27MHZ 16DSBGA / Clock Fanout Buffer (Distribution) IC 1:4 27 MHz 16-WFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 27 MHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFBGA, DSBGA
Supplier Device Package 16-DSBGA
Base Product Number LMH2190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMH2190TMX-38,LMH2190TMX-38-ND
Standard Package 3,000
Win Source Part Number 1070309-LMH2190TMX-38/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH2190TMX-38/NOPB CAD Model

Description

The LMH2190TMX-38/NOPB is a cutting-edge clock distribution IC designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is specifically engineered to provide a low-noise, low-jitter clock distribution solution that is ideal for a variety of applications, including wireless infrastructure, networking, and data communication systems.

Key Features

  • Multiple Outputs: The device features four low-skew outputs that enable precise timing for multiple components within a system, ensuring synchronized operation and improved performance.
  • Low Jitter Performance: With its exceptional low-jitter characteristics, the LMH2190TMX-38/NOPB ensures high-quality signal integrity, which is crucial for high-speed communication and data processing applications.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it a versatile choice for various system designs and clocking requirements.
  • Power Efficiency: The device is designed with power efficiency in mind, featuring a low power consumption that helps to reduce the overall energy footprint of the systems it's integrated into.
  • Robust Packaging: Supplied in a compact, surface-mount package, the LMH2190TMX-38/NOPB is suitable for space-constrained applications and is easy to integrate into existing designs.

Applications

The LMH2190TMX-38/NOPB is ideal for deployment in a variety of advanced electronic systems. Its primary applications include:

  • Wireless infrastructure equipment such as base stations and radio network controllers.
  • Networking hardware including routers, switches, and signal processing units.
  • Data communication systems that require precise timing for data integrity and error reduction.
  • Industrial and medical equipment where accurate clock distribution is critical for system functionality.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH2190TMX-38/NOPB is no exception. It is designed to meet high standards of reliability and performance, ensuring long-term stability in demanding environments. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Lowest to $10.8258

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess