The LMH6504MA from Texas Instruments is a high-performance, wideband, variable gain amplifier designed to offer a flexible solution for a diverse range of applications, including telecommunications, professional audio equipment, and test instrumentation. This versatile component is engineered to deliver exceptional speed and bandwidth while maintaining precise gain control and low distortion, making it an ideal choice for systems that require dynamic range optimization.
Key Features
- Wide Gain Range: The LMH6504MA provides a wide gain range from -6 dB to 26 dB, which can be linearly controlled via a single voltage input, offering unparalleled flexibility in signal amplification.
- High Bandwidth: With a bandwidth of 400 MHz at a gain of 10 dB, this amplifier ensures high-speed signal processing, making it suitable for broadband applications.
- Low Noise and Distortion: The device boasts low noise performance and a Total Harmonic Distortion (THD) of -65 dBc, ensuring signal integrity is maintained even at high frequencies.
- Single Supply Operation: Operating from a single 5V supply, the LMH6504MA simplifies power supply design and minimizes system power requirements.
- Shutdown Feature: A power-down feature allows the amplifier to be switched off, reducing power consumption when the device is not in use.
Applications
- Telecommunications Infrastructure
- Professional Audio Equipment
- Video Processing
- Test and Measurement Systems
- Medical Imaging Devices
Technical Specifications
Parameter
Value
Product
Variable Gain Amplifier
Part Number
LMH6504MA
Gain Range (dB)
-6 to 26
Bandwidth (MHz)
400
Supply Voltage (V)
5
Total Harmonic Distortion (THD)
-65 dBc
Package Type
SOIC
For detailed information, datasheets, and support, visit the Texas Instruments official website or contact their customer service for assistance in integrating the LMH6504MA into your next project.