EN
  • EN
  • DE

LMH6504MM

Part No LMH6504MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Low Power, Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Variable Gain
Slew Rate 1500V/μs
-3db Bandwidth 150MHz
Current - Input Bias 1.4μA
Supply Current 11mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 7V ~ 12V, ±3.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LMH6504
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201449-LMH6504MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6504MM CAD Model

Description

The LMH6504MM is a high-performance, wideband, variable gain amplifier (VGA) designed by the renowned semiconductor manufacturer, Texas Instruments. This versatile device is engineered to deliver precision and flexibility across a range of applications, including telecommunications, professional audio equipment, and test instrumentation.

Key Features

  • Wideband Performance: With an impressive bandwidth of 400 MHz at a gain of 10 dB, the LMH6504MM is capable of handling high-speed signals without compromising on clarity or integrity.
  • Variable Gain Control: The gain of the LMH6504MM can be continuously adjusted from -6 dB to 26 dB through a differential input voltage, providing precise control over the signal amplification.
  • Low Noise and Distortion: This VGA maintains a low noise figure and low harmonic distortion, making it an ideal choice for applications requiring clean signal amplification.
  • Power Efficiency: The device operates with a single 5V supply and features a power-down capability, ensuring efficient power management in system designs.

Applications

  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Test and Measurement Systems
  • ADC Pre-Amplification
  • IF and Baseband Gain Control

Product Specifications

Parameter Value Product Number LMH6504MM Package Type 8-VSSOP Operating Temperature -40°C to 85°C

The LMH6504MM's compact 8-pin VSSOP package makes it suitable for space-constrained applications, while its robust design ensures reliable operation across a wide temperature range. Whether for dynamic range optimization or signal conditioning, the LMH6504MM by Texas Instruments stands out as a versatile and dependable component in any high-fidelity signal chain.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1378 $57.1024
18+ $5.8566 $105.4188
27+ $5.6736 $153.1872
37+ $5.4906 $203.1522
48+ $5.3076 $254.7648
64+ $4.7585 $304.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess