EN
  • EN
  • DE

LMH6551QMME

Part No LMH6551QMME
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Differential, High Speed Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201469-LMH6551QMME
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6551QMME CAD Model

Description

The LMH6551QMME from Texas Instruments is a high-performance, differential amplifier designed to deliver precision and high-speed signal conditioning for a wide range of applications. This versatile component is ideal for use in systems that require the amplification of differential signals, with a focus on maintaining signal integrity in noisy environments.

Key Features

  • High Speed: With a slew rate of 1300V/μs and a bandwidth of 485MHz, the LMH6551QMME is capable of handling high-speed signals with ease, making it suitable for video, communication, and test equipment applications.
  • Low Distortion: The device offers a low harmonic distortion, which ensures that the amplified signal remains as faithful to the original as possible, critical for high-fidelity audio and instrumentation applications.
  • Adjustable Gain: The gain of the amplifier can be set externally from 2V/V to 10V/V, providing flexibility and control over signal amplification to match specific system requirements.
  • Power Supply Range: It operates from a single 5V supply or dual supplies of up to ±5V, accommodating various design architectures.
  • Shutdown Feature: The LMH6551QMME includes a shutdown feature that reduces the current consumption to 0.1μA, significantly conserving power when the amplifier is not in active use.

Applications

The LMH6551QMME is well-suited for a range of applications, including:

  • ADC/DAC Buffering
  • Signal Conditioning
  • High-Speed Differential Line Driving
  • Communications Equipment
  • Video and Imaging Systems
  • Test and Measurement Equipment

Package Information

The Texas Instruments LMH6551QMME is available in an 8-pin VSSOP (MSOP) package, offering a compact solution that is easy to integrate into space-constrained designs.

Quality and Reliability

As with all Texas Instruments products, the LMH6551QMME differential amplifier is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device is RoHS compliant and designed to meet industry-standard specifications for temperature and longevity.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6960 $51.6560
26+ $3.8531 $100.1806
41+ $3.7327 $153.0407
56+ $3.6123 $202.2888
72+ $3.4919 $251.4168
96+ $3.1307 $300.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess