EN
  • EN
  • DE

LMH6552SD

Part No LMH6552SD
Manufacturer Texas Instruments
Description 1.5-GHz Fully Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201475-LMH6552SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6552SD CAD Model

Description

The LMH6552SD from Texas Instruments is a high-performance, fully differential amplifier that is designed to deliver exceptional signal fidelity and wide bandwidth for a diverse array of applications. This amplifier is particularly well-suited for use in high-speed analog-to-digital converters (ADCs), direct-conversion receivers, and other signal processing tasks that require precise and accurate amplification of differential signals.

Key Features

  • High Bandwidth: The LMH6552SD boasts a remarkable bandwidth of 1.5 GHz, which ensures that it can handle high-speed signals with ease, making it ideal for telecommunications, data acquisition, and video processing applications.
  • Low Distortion: With its ultra-low harmonic distortion, the LMH6552SD provides clean amplification, preserving the integrity of the original signal and reducing the need for post-amplification filtering.
  • Adjustable Gain: The gain of the LMH6552SD can be easily adjusted by external resistors, allowing for flexible integration into various circuit designs and the ability to fine-tune performance to specific requirements.
  • Power Efficiency: Despite its high performance, the LMH6552SD is designed with power efficiency in mind, featuring a low quiescent current that helps minimize power consumption in your designs.

Applications

  • High-speed ADCs
  • Direct-conversion receivers
  • IF sampling receivers
  • Communications infrastructure
  • Test and measurement equipment

Technical Specifications

Parameter Value
Bandwidth 1.5 GHz
Harmonic Distortion Ultra-Low
Gain Adjustability External Resistors
Supply Voltage 5 V
Quiescent Current Low

The LMH6552SD is available in a surface-mount package that is easy to integrate into a variety of PCB designs. With its exceptional performance and versatility, the LMH6552SD is the amplifier of choice for engineers looking to push the boundaries of speed and precision in their electronic designs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9700 $53.8200
14+ $7.3600 $103.0400
22+ $7.1300 $156.8600
29+ $6.9000 $200.1000
38+ $6.6700 $253.4600
51+ $5.9800 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess