EN
  • EN
  • DE

LMH6611MK/NOPB

Part No LMH6611MK/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 135MHZ RRO 6SOT / Op Amp Single GP R-R O/P ±5.5V/11V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 460 V/μs
GBP - Gain Bandwidth Product 135MHz
-3db Bandwidth 365MHz
Current - Input Bias 6.5μA
Voltage - Input Offset 74μV
Operating Supply Current 3.3mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 779472-LMH6611MK/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6611
Introduction Date November 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6611MK/NOPB CAD Model

Description

Product Overview: LMH6611MK/NOPB

The LMH6611MK/NOPB is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This precision op-amp is part of TI's PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance.

Key Features

  • Voltage Range: The LMH6611MK/NOPB operates at a supply voltage range of 2.7V to 5.5V, making it suitable for a variety of applications that require low-voltage operation.
  • High Speed: With a slew rate of 160 V/μs and a bandwidth of 130 MHz, this op-amp is capable of handling high-speed signal processing tasks with ease.
  • Low Noise: The device boasts a low voltage noise density of 6.5 nV/√Hz, which ensures signal integrity and minimal distortion in sensitive applications.
  • Output Current: It can deliver an output current of up to 90 mA, providing sufficient drive capability for a range of loads.
  • Stability: The LMH6611MK/NOPB is stable for gains as low as 10 V/V, which is beneficial for applications requiring high gain accuracy.
  • Shutdown Feature: An added shutdown feature allows the user to reduce power consumption when the op-amp is not in use, further enhancing the device's energy efficiency.

Applications

The versatility of the LMH6611MK/NOPB makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Active filters
  • ADC/DAC buffers
  • Signal conditioning
  • Audio and video processing
  • Test and measurement equipment
  • Communication systems

Package and Quality

The LMH6611MK/NOPB comes in a compact 6-pin TSOT-23 package, which is ideal for space-constrained applications. It also features the NOPB (No Lead (Pb)) designation, indicating that it is RoHS compliant and free from lead, making it suitable for use in environmentally sensitive products.

With its combination of speed, precision, and power efficiency, the LMH6611MK/NOPB from Texas Instruments stands out as a robust solution for designers looking to enhance the performance of their electronic systems while maintaining energy-conscious design principles.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3841 $50.0661
52+ $1.9562 $101.7224
80+ $1.8951 $151.6080
110+ $1.8340 $201.7400
142+ $1.7728 $251.7376
189+ $1.5894 $300.3966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,380 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess