EN
  • EN
  • DE

LMH6619QMAK/NOPB

Part No LMH6619QMAK/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 57V/µs
Gain Bandwidth Product 140 MHz
-3db Bandwidth 140 MHz
Current - Input Bias 1.5 µA
Voltage - Input Offset 100 µV
Current - Supply 1.3mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 923370-LMH6619QMAK/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6619QMAK/NOPB CAD Model

Description

The LMH6619QMAK/NOPB is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of speed, precision, and low power consumption. This makes it an ideal choice for a wide range of applications, including test and measurement equipment, medical devices, audio and video processing, and active filtering.

Key Features:

  • High Speed: With a gain bandwidth product of 130 MHz and a slew rate of 90 V/μs, the LMH6619QMAK/NOPB is capable of handling fast signal changes, making it suitable for high-speed signal processing.
  • Low Noise: A voltage noise density of 5.8 nV/√Hz ensures that signal integrity is maintained, especially important in sensitive applications such as audio amplification or data acquisition systems.
  • Low Power: The device operates with a supply current of just 2.1 mA, making it an energy-efficient option for battery-powered devices or energy-conscious designs.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 2.7 V to 5.5 V, allowing for flexibility in various circuit configurations and compatibility with both single and dual supply operations.
  • Output Short-Circuit Protection: This feature helps to prevent damage to the op-amp in case of an output short circuit, enhancing the reliability and longevity of the device.

Applications:

  • Test and Measurement Equipment
  • Medical Devices
  • Audio and Video Processing
  • Active Filtering
  • ADC Buffer

The LMH6619QMAK/NOPB comes in a compact SOT-23 package, which is suitable for space-constrained applications. Its operational temperature range of -40°C to +125°C ensures that the device can perform reliably in a wide range of environmental conditions. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Whether you are designing a high-fidelity audio system, a sensitive medical instrument, or a robust industrial control, the LMH6619QMAK/NOPB from Texas Instruments offers the performance and reliability you need to deliver a superior end product.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5683 $61.5683
2+ $50.5176 $101.0352
4+ $48.9390 $195.7560
5+ $47.3603 $236.8015
6+ $45.7816 $274.6896
8+ $41.0456 $328.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess