The LMH6626MMX is a high-performance, dual operational amplifier from Texas Instruments designed to offer a blend of speed, precision, and low noise operation. This operational amplifier is ideally suited for a wide range of applications, including professional audio equipment, test and measurement systems, active filters, and fast transimpedance circuits.
Key Features:
- High Speed: The LMH6626MMX boasts a high slew rate and fast settling time, making it suitable for high-speed signal processing applications.
- Low Noise: With its low voltage noise density, this op-amp minimizes additional noise in sensitive circuits, ensuring signal integrity.
- Wide Bandwidth: It offers a wide bandwidth for handling a broad range of frequencies, which is essential for audio applications and fast data acquisition systems.
- Low Distortion: The device provides low harmonic distortion, which is crucial for maintaining the fidelity of audio signals and other precision applications.
- Power Efficiency: Despite its high-speed capabilities, the LMH6626MMX is designed to operate with low power consumption, making it suitable for battery-powered devices.
Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage Range |
±2.5V to ±5.5V |
| Input Offset Voltage |
0.25 mV |
| Input Bias Current |
5.5 µA |
| Operating Temperature Range |
-40°C to +125°C |
The LMH6626MMX is available in an 8-pin VSSOP package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions.
Whether you're designing a high-fidelity audio system, a sophisticated medical imaging device, or a high-speed communication interface, the LMH6626MMX from Texas Instruments is an excellent choice for your operational amplifier needs.