EN
  • EN
  • DE

LMH6629SDX/NOPB

Part No LMH6629SDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8WSON / Voltage Feedback Amplifier 1 Circuit 8-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type -
Slew Rate 1600V/µs
-3db Bandwidth 900 MHz
Current - Input Bias 15 µA
Voltage - Input Offset 150 µV
Current - Supply 15.5mA
Current - Output / Channel 250 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number LMH6629
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 4,500 pcs
Win Source Part Number 1382505-LMH6629SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6629SDX/NOPB CAD Model

Description

Product Overview: LMH6629SDX/NOPB

The LMH6629SDX/NOPB is a high-performance voltage feedback amplifier from Texas Instruments designed to cater to a wide array of applications requiring low noise, high speed, and wide bandwidth. This amplifier is particularly well-suited for professional audio equipment, test and measurement instruments, and high-speed communication systems.

Key Features

  • Ultra-Low Noise Performance: The LMH6629SDX/NOPB boasts an ultra-low voltage noise density of 0.69 nV/√Hz at 1 kHz, making it ideal for applications that demand high signal integrity and minimal distortion.
  • High Gain Bandwidth: With a gain bandwidth product of 900 MHz, this amplifier can handle high-speed signals without losing fidelity, ensuring accurate signal amplification across a broad frequency spectrum.
  • Fast Slew Rate: The device features a slew rate of 1600 V/μs, enabling it to respond quickly to changes in input signals, which is crucial for high-speed data acquisition and signal processing tasks.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 5.5 V, offering flexibility in various circuit designs and compatibility with a range of power sources.
  • Output Short-Circuit Protection: The LMH6629SDX/NOPB includes robust output short-circuit protection, enhancing its reliability and durability in demanding environments.

Applications

  • Professional Audio Equipment
  • Active Filters
  • ADC Buffer
  • Test and Measurement Instruments
  • High-Speed Communications

Package and Quality

The LMH6629SDX/NOPB is available in a compact, 6-pin WSON package, which is not only space-efficient but also enhances thermal performance. Texas Instruments' commitment to quality ensures that this amplifier meets stringent industry standards, and its NOPB (No Lead (Pb)) designation indicates compliance with lead-free environmental regulations.

In summary, the LMH6629SDX/NOPB from Texas Instruments is a versatile, high-speed operational amplifier that delivers exceptional performance for a range of demanding applications. Its low noise, high bandwidth, and fast slew rate make it a top choice for designers looking to enhance signal processing capabilities in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6290 $53.0320
19+ $5.4392 $103.3448
29+ $5.2692 $152.8068
40+ $5.0992 $203.9680
51+ $4.9293 $251.3943
68+ $4.4194 $300.5192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess