EN
  • EN
  • DE

LMH6654MF/NOPB

Part No LMH6654MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 260MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 260MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 4.5mA
Channel Output Current 120mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055315-LMH6654MF/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6654MF/NOPB CAD Model

Description

Product Overview: LMH6654MF/NOPB

The LMH6654MF/NOPB is a high-performance, low-power voltage feedback amplifier from Texas Instruments. This device is designed to offer a blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including telecom infrastructure, active filters, and ADC buffer amplifiers.

With its single supply voltage ranging from 2.7V to 5.5V, and a dual supply range of ±1.35V to ±2.75V, the LMH6654MF/NOPB is highly versatile and can easily be integrated into various circuit designs. The amplifier boasts a high slew rate of 290 V/μs and a wide bandwidth of 155 MHz at a gain of +2, which ensures high-speed performance for video, RF, and IF signal processing applications.

The device comes in a compact 5-pin SOT-23 package, which is optimal for space-constrained applications. The LMH6654MF/NOPB also features a low input bias current of 2.5 pA and a low input offset voltage of 3.5 mV, enhancing its precision and making it suitable for high-impedance sensor interfaces and data acquisition systems.

One of the key benefits of this operational amplifier is its low power consumption, with a supply current of just 5.1 mA. This characteristic is particularly beneficial for battery-powered devices, as it helps to extend battery life without compromising performance.

The LMH6654MF/NOPB also includes an enable/disable feature which allows the user to turn off the amplifier when it's not in use, further conserving power. This makes it an excellent choice for portable and power-sensitive applications across various industries.

Moreover, the device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions. The NOPB designation in the part number indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Whether you're designing a high-speed data acquisition system, a battery-operated device, or a high-precision sensor interface, the LMH6654MF/NOPB from Texas Instruments is engineered to deliver top-notch performance with low power consumption, making it a smart choice for your circuit design needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1445 $53.8785
30+ $3.4006 $102.0180
46+ $3.2944 $151.5424
63+ $3.1881 $200.8503
82+ $3.0818 $252.7076
109+ $2.7630 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess