EN
  • EN
  • DE
  • IT

LMH6657MF/NOPB

Part No LMH6657MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 140MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 700 V/μs
Gain Bandwidth Product (GBP) 140MHz
-3db Bandwidth 270MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 6.5mA
Channel Output Current 110mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 113244-LMH6657MF/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6657MF/NOPB CAD Model

Description

The LMH6657MF/NOPB is a high-performance, low power, voltage feedback amplifier from Texas Instruments. This product is designed with a focus on delivering superior performance standards while consuming minimal power, thereby making it a preferred choice for a wide range of applications in different industries.

  • Operating Voltage Range: Single supply voltage range from 2.7V to 10V, and a dual supply voltage range from ±1.35V to ±5V
  • Slew Rate: 1300V/µs
  • Gain Bandwidth Product: 155 MHz
  • Low Input Referred Voltage Noise: 5.8 nV/√Hz
  • Low Distortion: Ensures high fidelity signal amplification
  • High Output Current Drive: 75mA
  • Package: 8-pin VSSOP
  • Thermal Performance: Wide operating temperature range of -40°C to 125°C
  • Manufacturer: Texas Instruments, a world leader in the production of high-quality semiconductors

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess