The LMH6672MAX/NOPB from Texas Instruments is a high-performance, dual operational amplifier that offers high speed and precision. This amplifier is designed to operate on a power supply range of 2.7V to 12V, making it suitable for a variety of applications. It features a wide bandwidth of 130MHz, which allows it to handle high-frequency signals with ease.
- Rail-to-Rail Output: Enables it to drive heavy loads with minimal distortion and maximum output swing
- Low Input Bias Current: Minimizes errors due to input bias currents in high impedance applications
- High Slew Rate: Ensures fast response times in fast-switching circuits
- Low Total Harmonic Distortion: Ensures high-quality signal amplification with minimal distortion
- High Output Current: Enables it to drive heavy loads efficiently
- Package: 8-pin SOIC
- Temperature Range: Wide operating temperature range of -40°C to 85°C