EN
  • EN
  • DE

LMH6704MA

Part No LMH6704MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 650 MHz Progammable Gain Buffer with Disable | IC BUFFER 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Buffer
Slew Rate 3000V/μs
-3db Bandwidth 650MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Supply Current 11.5mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6704
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201592-LMH6704MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6704MA CAD Model

Description

LMH6704MA High-Speed Operational Amplifier

The LMH6704MA is a high-performance, single-supply voltage feedback operational amplifier from Texas Instruments, designed to deliver exceptional speed and accuracy for a wide range of applications. With its low distortion and high slew rate, this op-amp is particularly well-suited for video and high-speed signal processing tasks.

Key Features

  • High Speed: The LMH6704MA boasts a high slew rate of 4100 V/µs and a bandwidth of 720 MHz at a gain of +2, making it ideal for applications requiring fast and precise signal amplification.
  • Low Distortion: It features a very low harmonic distortion, which ensures a clean and accurate amplification of the input signal, preserving its integrity across a wide frequency spectrum.
  • Flexible Power Supply: The device operates from a single supply voltage ranging from 5V to 12V, or dual supplies of ±2.5V to ±6V, offering versatility in a variety of circuit configurations.
  • Robust Output: The LMH6704MA can deliver a continuous output current of up to 100 mA, making it capable of driving a wide range of loads.
  • Stable Operation: It is designed for stability at a gain of +2 or greater, ensuring reliable performance in closed-loop applications.

Applications

The LMH6704MA's exceptional speed and accuracy make it an excellent choice for a variety of applications, including:

  • Professional video electronics
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Communication infrastructure
  • Active filters and amplifiers
  • ADC/DAC buffer

Reliability and Support

As with all Texas Instruments products, the LMH6704MA is built to high-quality standards, ensuring reliability and performance consistency. TI provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate the integration of the LMH6704MA into your projects.

Whether you're designing a high-speed communication system or a precision video processing unit, the LMH6704MA operational amplifier from Texas Instruments is a compelling solution that combines speed, accuracy, and flexibility to meet your most demanding requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7034 $51.8476
33+ $3.0387 $100.2771
51+ $2.9438 $150.1338
71+ $2.8488 $202.2648
91+ $2.7539 $250.6049
122+ $2.4690 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess