EN
  • EN
  • DE

LMH6714MAX/NOPB

Part No LMH6714MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VID SGL 400MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 400MHz
Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12.5 V, ±4 V to 6.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055329-LMH6714MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6714MAX/NOPB CAD Model

Description

Product Overview: LMH6714MAX/NOPB

The LMH6714MAX/NOPB is a high-speed operational amplifier manufactured by Texas Instruments, renowned for its exceptional performance in video and other high-frequency applications. This operational amplifier combines a wide bandwidth, fast slew rate, and high output current, making it an ideal choice for professional video electronics, test equipment, and other applications demanding high-speed signal processing.

Key Features

  • High Bandwidth: The LMH6714MAX/NOPB boasts a 400 MHz bandwidth, which ensures minimal signal degradation in high-frequency applications, providing excellent fidelity in video processing and other bandwidth-intensive tasks.
  • Fast Slew Rate: With a 1700 V/µs slew rate, this operational amplifier can handle rapid changes in input signals, making it suitable for high-speed data acquisition and signal conditioning.
  • High Output Current: Capable of delivering up to 100 mA of output current, the LMH6714MAX/NOPB can drive a wide range of loads, including cables and other high-capacitance loads common in video systems.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal integrity in audio and video broadcasting as well as in instrumentation.
  • Single-Supply Operation: It can operate from a single 5V supply, simplifying power supply design and making it compatible with a variety of systems.
  • Robust Packaging: Offered in an 8-pin SOIC package, the LMH6714MAX/NOPB is designed for durability and easy integration into a wide range of electronic circuits.

Applications

The LMH6714MAX/NOPB is versatile and can be used in multiple applications, including:

  • Professional video equipment
  • Broadcast equipment
  • Cable driving
  • Test and measurement systems
  • High-speed data acquisition
  • Active filters and amplifiers
  • Medical imaging systems

Environmental and Quality Certifications

As indicated by the "NOPB" (No Lead) suffix in its part number, the LMH6714MAX/NOPB is designed to meet environmentally friendly standards by being lead-free. This commitment to environmental sustainability is matched by Texas Instruments' dedication to quality and reliability, ensuring that this operational amplifier performs to the highest standards in a variety of settings.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7358 $51.9802
45+ $2.2448 $101.0160
69+ $2.1747 $150.0543
96+ $2.1045 $202.0320
123+ $2.0344 $250.2312
165+ $1.8239 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,755 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess