EN
  • EN
  • DE

LM89-1DIMM/NOPB

Part No LM89-1DIMM/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-85C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM89
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40255-2, -LM89, 296-40255-1, -296-40255-1-ND, LM89-1DIMM/NOPB-ND, 296-40255-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923320-LM89-1DIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM89-1DIMM/NOPB CAD Model

Description

The LM89-1DIMM/NOPB is a precision integrated circuit temperature sensor from Texas Instruments that provides a digital output corresponding to the temperature of the device. It is designed for high-performance applications that require accurate temperature monitoring. This product is part of Texas Instruments' extensive range of temperature sensors and control solutions.

Key Features

  • Accuracy: The LM89-1DIMM/NOPB offers excellent accuracy and repeatability, with a typical accuracy of ±1°C over a wide temperature range.
  • Digital Interface: It features a digital I2C interface that allows for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: The device operates over a supply voltage range of 3.0V to 3.6V, making it suitable for various applications, including battery-powered devices.
  • Low Power Consumption: Designed for power-sensitive applications, the LM89-1DIMM/NOPB has a low operating current, which helps to minimize power consumption and extend battery life.
  • Programmable Resolution: The sensor's resolution is programmable, allowing users to balance the trade-off between resolution and conversion time according to their specific needs.
  • Operating Temperature Range: This device is capable of measuring temperatures from -40°C to +125°C, catering to a broad range of environmental conditions.
  • Package: The LM89-1DIMM/NOPB is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The LM89-1DIMM/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Computer and server hard-drive temperature monitoring
  • Environmental control systems
  • Industrial temperature monitoring
  • Telecommunications equipment
  • Electronic test and measurement systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM89-1DIMM/NOPB is no exception. It is manufactured to the highest standards and is designed to deliver consistent performance over its lifetime. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), aligning with environmental regulations and standards for electronic components.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4431 $50.9565
280+ $0.3636 $101.8080
430+ $0.3523 $151.4890
590+ $0.3409 $201.1310
760+ $0.3295 $250.4200
1,020+ $0.2954 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 849 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess