EN
  • EN
  • DE

LMH6715MA

Part No LMH6715MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Dual Wideband Video Op Amp | IC OP AMP VID DUAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1300V/μs
Supply Current 5.8mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 10V ~ 12V, ±5V ~ 6V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6715
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201598-LMH6715MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6715MA CAD Model

Description

The LMH6715MA is a high-performance, dual, voltage feedback operational amplifier brought to you by Texas Instruments. This op-amp combines TI's advanced VIP10 process with a new current feedback architecture to deliver unprecedented speed and bandwidth for a voltage feedback amplifier. This makes the LMH6715MA an ideal choice for a wide range of applications, including video, communications, and test instrumentation.

Key Features

  • High Speed: With a 750 MHz unity-gain bandwidth and 1900 V/µs slew rate, the LMH6715MA is designed to handle fast signals with precision.
  • Low Distortion: The device offers exceptionally low harmonic distortion, making it suitable for high-fidelity video and audio processing.
  • Flexible Power Supply: It can operate from a supply range of ±2.5V to ±6V, allowing it to fit into a variety of design specifications.
  • Output Current: The output stage can deliver a continuous output current of 100 mA, suitable for driving heavy loads.
  • Low Power Consumption: Despite its high-speed capabilities, the LMH6715MA maintains a low power consumption of 6.4 mA per channel.

Applications

The LMH6715MA is versatile and can be used in numerous applications, such as:

  • High-Definition Video Processing
  • Broadcast Equipment
  • Cable TV Systems
  • Test and Measurement Instruments
  • Professional Video Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH6715MA is no exception. It is available in an 8-pin SOIC package, ensuring easy integration into your designs. The device also features a wide operating temperature range, making it reliable in various environmental conditions.

Conclusion

Whether you're designing for cutting-edge video systems, high-speed communications, or precise measurement equipment, the LMH6715MA from Texas Instruments offers the performance and reliability you need. Its combination of speed, power efficiency, and versatility makes it an excellent choice for your next high-performance application.

You May Also Be Interested in

Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5704 $53.5560
35+ $2.9296 $102.5360
53+ $2.8381 $150.4193
73+ $2.7465 $200.4945
95+ $2.6550 $252.2250
127+ $2.3803 $302.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,681 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess