EN
  • EN
  • DE

LMH6724MA

Part No LMH6724MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad 370 MHz 1 mA Current Feedback Op Amp | IC OPAMP CFA 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 600V/μs
-3db Bandwidth 370MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Supply Current 1mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6724
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201614-LMH6724MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6724MA CAD Model

Description

The LMH6724MA from Texas Instruments is a high-performance, single-supply, voltage feedback operational amplifier designed to offer a blend of speed, precision, and power efficiency. This operational amplifier is part of TI's PowerWise® product line, which emphasizes power efficiency without compromising on performance. The LMH6724MA is ideal for a wide range of applications, including video, communications, and test instrumentation.

Key Features

  • High Speed: With a 750 MHz unity-gain bandwidth and a 400 V/µs slew rate, the LMH6724MA is capable of handling high-speed signals with ease.
  • Low Distortion: It features a very low harmonic distortion, making it suitable for high-fidelity audio and video systems.
  • Flexible Supply Voltage: The device can operate from a single +5V to +12V supply or from dual ±2.5V to ±6V supplies, allowing it to be used in a variety of circuit configurations.
  • Low Power Consumption: With a quiescent current of just 6.4 mA, the LMH6724MA is optimized for power-sensitive applications.
  • Output Short-Circuit Protection: This operational amplifier is designed to be robust and includes protection against output short circuits.
  • Shutdown Feature: It includes a shutdown feature that reduces the supply current to 0.1 µA, providing additional power savings when the amplifier is not in use.

Applications

  • High-Definition Video Processing
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Active Filters
  • ADC Buffer Amplifiers

The LMH6724MA comes in an 8-pin SOIC package, which makes it easy to integrate into both new designs and existing layouts. Its performance characteristics make it an excellent choice for designers looking for a high-speed op-amp with minimal power draw and reliable operation under varying conditions.

Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of the LMH6724MA into your projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8932 $50.6116
32+ $3.1944 $102.2208
49+ $3.0946 $151.6354
67+ $2.9947 $200.6449
87+ $2.8949 $251.8563
116+ $2.5954 $301.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess