EN
  • EN
  • DE

LMK00101SQ

Part No LMK00101SQ
Manufacturer Texas Instruments
Description Ultra-low Jitter LVCMOS Fanout Buffer/Level Translator with Universal Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201632-LMK00101SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK00101SQ CAD Model

Description

The LMK00101SQ from Texas Instruments is a high-performance, low-skew, 1-to-10 differential to LVCMOS/LVTTL fanout buffer designed to meet the stringent requirements of today's high-speed communication protocols. This device is ideal for distributing high-speed signals across printed circuit boards (PCBs) to synchronize multiple data channels.

Key Features

  • Low Skew: The LMK00101SQ offers exceptionally low output-to-output skew, ensuring that signals are distributed with minimal timing discrepancies, which is critical for maintaining data integrity in high-speed systems.
  • Flexible Inputs: It accepts a wide range of differential input levels, including LVPECL, LVDS, and CML, making it highly versatile for various applications.
  • Output Flexibility: The device can be configured to provide LVCMOS/LVTTL outputs, catering to the needs of modern digital systems that require compatibility with these logic levels.
  • Configurable Outputs: Each output can be independently enabled or disabled, allowing for greater flexibility in managing signal distribution and power consumption.
  • Integrated Termination: On-chip 100-ohm termination resistors for differential inputs help to simplify PCB design and reduce external component count.
  • Performance: The LMK00101SQ operates at a wide temperature range and has a supply voltage range of 3.0V to 3.6V, ensuring reliable performance across different environmental conditions.

Applications

The LMK00101SQ is suitable for a variety of applications where signal integrity and distribution are paramount. These include:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • Data centers and server farms
  • Test and measurement equipment
  • Clock distribution in FPGA/ASIC-based systems

With its robust design and advanced features, the LMK00101SQ is an excellent choice for engineers looking to optimize their high-speed signal distribution while maintaining signal integrity and reducing design complexity.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2230 $51.5680
34+ $3.0191 $102.6494
52+ $2.9171 $151.6892
74+ $2.7131 $200.7694
96+ $2.6111 $250.6656
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess