EN
  • EN
  • DE

LMK00308SQE/NOPB

Part No LMK00308SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:9 3.1GHZ 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Maximum Input Frequency 3.1GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-WQFN (6x6)
Win Source Part Number 1055356-LMK00308SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK00308SQE/NOPB CAD Model

Description

The LMK00308SQE/NOPB is a high-performance, low-skew, low-jitter clock fanout buffer from Texas Instruments. Designed to meet the stringent requirements of today's high-speed communication systems, this device is ideal for applications requiring the distribution of a synchronized clock signal to multiple destinations with minimal signal degradation.

Key Features

  • Eight Low-Skew Outputs: The LMK00308SQE/NOPB features eight low-skew, 1:8 LVPECL, LVDS, or HCSL outputs, ensuring precise timing for all connected components.
  • Flexible Input Clock Support: It supports multiple input clock types, including LVPECL, LVDS, HCSL, SSTL, HSTL, and CMOS, providing versatility for various system architectures.
  • Integrated Termination Resistors: On-chip termination resistors for the differential inputs reduce component count and simplify PCB design.
  • Programmable Output Voltage: The output voltage is programmable, allowing for fine-tuning to meet specific interface requirements.
  • Low Jitter Performance: With additive jitter as low as 50fs (typical), the device ensures high-quality clock signals for noise-sensitive applications.

Applications

The LMK00308SQE/NOPB is well-suited for a variety of applications, including:

  • Data communication equipment
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Servers and storage systems
  • Test and measurement equipment

Quality and Reliability

This product is offered in a 48-lead WQFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C. The LMK00308SQE/NOPB is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering and Packaging

The device is available in a tape and reel format, facilitating ease of use in high-volume manufacturing environments. The NOPB designation indicates that this product version is provided without lead (Pb), catering to eco-friendly requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2779 $50.1138
54+ $1.8690 $100.9260
83+ $1.8106 $150.2798
115+ $1.7522 $201.5030
148+ $1.6938 $250.6824
198+ $1.5186 $300.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,309 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess