EN
  • EN
  • DE
  • IT

LMK00804BQWRGTTQ1

Part No LMK00804BQWRGTTQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER/DRIVER / Clock Fanout Buffer (Distribution) IC 2:4 350 MHz 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output LVCMOS, LVTTL
Frequency - Max 350 MHz
Voltage - Supply 1.425V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number LMK00804
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMK00804BQWRGTTQ1TR,296-LMK00804BQWRGTTQ1DKR,296-LMK00804BQWRGTTQ1CT
Standard Package 250
Win Source Part Number 1319586-LMK00804BQWRGTTQ1
Ultra Librarian 3D Model Ultra Librarian LMK00804BQWRGTTQ1 CAD Model

Description

The LMK00804BQWRGTTQ1 from Texas Instruments is a high-performance, low-skew, low-jitter clock buffer that delivers exceptional clock distribution in a wide array of applications. This device is designed for distributing high-speed signals with minimal signal degradation, ensuring reliable system performance.

Key Features:

  • Multiple Outputs: Equipped with 4 low-skew, single-ended clock outputs, the LMK00804BQWRGTTQ1 provides versatile clock distribution for various digital systems.
  • Low Jitter: The device boasts excellent jitter performance, which ensures the integrity of clock signals and supports high-speed communication and data processing.
  • Wide Frequency Range: It supports a broad range of input clock frequencies, making it suitable for a variety of applications, including networking, telecommunications, and data storage.
  • Supply Voltage: This clock buffer operates on a 3.3V supply voltage, providing compatibility with common system power rails.
  • Format Compatibility: The device accepts LVCMOS, LVTTL, HCSL input levels, and provides LVCMOS outputs, ensuring easy integration into existing designs.
  • Power-Down Mode: A power-down feature allows for reduced power consumption when the device is not in use, contributing to energy-efficient system design.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: The LMK00804BQWRGTTQ1 comes in a compact, 16-pin WQFN package, which minimizes board space and is ideal for space-constrained applications.

Applications:

This clock buffer is suitable for a range of applications including, but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • Server and storage systems
  • Test and measurement equipment
  • Industrial control systems

The LMK00804BQWRGTTQ1 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of performance, versatility, and durability makes it an ideal choice for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Need more? Email Us
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $22.4952
Renesas Electronics America
Lowest to $343.9059
Renesas Electronics America
IC CLK BUFFER 3:11 2GHZ
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
Texas Instruments
IC CLK BUFFER 1:8 1.6GHZ 48WQFN
Lowest to $25.8376
Diodes Incorporated
Need more? Email Us
Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Lowest to $25.4535

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8133 $52.9463
26+ $3.9494 $102.6844
40+ $3.8259 $153.0360
55+ $3.7025 $203.6375
70+ $3.5791 $250.5370
94+ $3.2089 $301.6366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,292 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess