EN
  • EN
  • DE

LMK03200ISQX/NOPB

Part No LMK03200ISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER PREC 48WQFN / Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.296GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number LMK03200
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK03200ISQX,LMK03200ISQX-ND
Standard Package 2,500
Win Source Part Number 1321352-LMK03200ISQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK03200ISQX/NOPB CAD Model

Description

Product Overview: LMK03200ISQX/NOPB Clock Generator

The LMK03200ISQX/NOPB from Texas Instruments is a highly sophisticated clock generator designed to meet the precision timing requirements of complex electronic systems. This advanced device is an integral component for applications that demand a stable and reliable clock source, such as telecommunications, data communications, medical imaging, and industrial automation.

The LMK03200ISQX/NOPB offers a high level of integration, featuring multiple outputs that can be programmed to generate different frequencies. This flexibility allows designers to use a single clock generator for multiple purposes, reducing the need for additional components and simplifying the overall design.

Key Features

  • Multiple Outputs: The device includes configurable outputs that can be tailored to specific application needs.
  • Low Jitter Performance: Ensures high-quality signal integrity, crucial for high-speed communication and processing applications.
  • Programmable Frequencies: The clock frequencies can be precisely adjusted through an I2C or SPI interface, offering versatility in use cases.
  • Power Supply: Operates with a 3.3V power supply, optimizing power consumption for energy-sensitive designs.
  • Temperature Range: With an industrial temperature range, it operates reliably in various environmental conditions.

Applications

  • Networking Equipment (Routers, Switches, Base Stations)
  • High-Performance Computing
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Automation and Control Systems

The LMK03200ISQX/NOPB is available in a compact, surface-mount package, making it suitable for space-constrained applications. It is also characterized for operation over the extended industrial temperature range. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its robust feature set and adaptability, the LMK03200ISQX/NOPB clock generator from Texas Instruments is a reliable choice for designers looking to optimize their system's performance with a high-quality timing solution.

You May Also Be Interested in

Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0532 $62.1064
4+ $25.4795 $101.9180
7+ $24.6833 $172.7831
9+ $23.8870 $214.9830
11+ $23.0908 $253.9988
15+ $20.7021 $310.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess