EN
  • EN
  • DE

LMK03806BISQ

Part No LMK03806BISQ
Manufacturer Texas Instruments
Description Ultra Low Jitter Clock Generator with 14 Programmable Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201671-LMK03806BISQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK03806BISQ CAD Model

Description

The LMK03806BISQ from Texas Instruments is a highly versatile, low-noise clock generator capable of producing multiple independent output frequencies, which can be sourced from one of two inputs that support frequencies from 10 MHz to 1.5 GHz. This device is part of Texas Instruments' clocking solutions that offer industry-leading performance for communication, networking, and many other applications requiring precise clock generation and distribution.

Key Features

  • Low-Noise Output: The device provides ultra-low jitter and phase noise performance, which is critical for high-speed data converters, digital signal processing (DSP), and other sensitive high-frequency systems.
  • Flexible Configuration: With up to 14 configurable outputs, the LMK03806BISQ supports various output types including LVPECL, LVDS, and HCSL. This flexibility makes it suitable for a wide range of applications.
  • Integrated PLLs: The device includes two PLLs with fractional-N frequency synthesizers, enabling fine-grain frequency tuning and synchronization.
  • Programmable: Users can program the device through an I2C or SPI interface, allowing for dynamic control over output frequencies and other parameters.
  • Power Supply: It operates over a single 3.3V power supply, simplifying power management within the system.
  • Package: The LMK03806BISQ is offered in a compact 64-lead WQFN package, making it suitable for space-constrained applications.

Applications

The LMK03806BISQ is designed to meet the demanding requirements of various applications, including:

  • Wireless Infrastructure (Base Stations, Backhaul, Femtocells)
  • Wired Communications (Networking, Routers, Switches)
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • High-Performance Computing
  • Medical Imaging

With its advanced features and flexibility, the LMK03806BISQ is an ideal solution for engineers looking to design systems with stringent timing requirements, ensuring reliable operation and synchronization across various components.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8454 $51.3816
9+ $12.0324 $108.2916
13+ $11.6259 $151.1367
19+ $10.8129 $205.4451
25+ $10.4064 $260.1600
31+ $9.9999 $309.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,417 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess