EN
  • EN
  • DE

LMK04131SQE/NOPB

Part No LMK04131SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Family Clock Jitter Cleaner | IC CLOCK COND W/PLL 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, 2VPECL, LVPECL
Frequency - Max 1.08GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK04131
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201685-LMK04131SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04131SQE/NOPB CAD Model

Description

LMK04131SQE/NOPB - Texas Instruments Clock Generator

The LMK04131SQE/NOPB is a highly versatile clock generator IC designed and manufactured by Texas Instruments, engineered to provide precision clock solutions for a wide array of applications. This advanced device is particularly suitable for communication infrastructure, data converters, wireless infrastructure, and high-performance computing, among others.

Key Features and Benefits:

  • Low Phase Noise: The device delivers exceptionally low phase noise performance for critical applications where signal integrity is paramount.
  • Multiple Outputs: It offers up to 11 programmable outputs, which can be configured to various output formats, allowing for great flexibility in design.
  • Flexible Input Clocks: The LMK04131SQE/NOPB can accept two differential or single-ended input clocks, providing design adaptability to accommodate different clock sources.
  • Integrated PLLs: With two integrated Phase-Locked Loops (PLLs), this clock generator can generate a wide range of frequencies, making it ideal for applications requiring multiple clock domains.
  • Programmable Divider Ratios: It features programmable divider ratios, which enable users to finely tune the output frequencies to their specific needs.
  • Power Supply: The device operates on a 3.3V supply, which is common in many electronic systems, ensuring easy integration.
  • Power-Down Mode: A power-down mode is available to reduce power consumption when the device is not in use, contributing to energy-efficient designs.
  • Package: Housed in a compact 48-WQFN (7x7) package, the LMK04131SQE/NOPB is designed for space-constrained applications without compromising performance.

Applications:

The Texas Instruments LMK04131SQE/NOPB clock generator is an ideal choice for designers looking to enhance their systems with a reliable, high-performance timing solution. Its robust feature set makes it well-suited for:

  • Telecom Infrastructure
  • Networking Equipment
  • Server and Storage Platforms
  • Test and Measurement Systems
  • Wireless Base Stations

With its precision timing capabilities and flexible configurations, the LMK04131SQE/NOPB stands out as a top-tier solution for complex electronic systems requiring multiple synchronized clock signals.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6973 $59.0919
7+ $16.1619 $113.1333
10+ $15.6569 $156.5690
14+ $15.1518 $212.1252
18+ $14.6467 $263.6406
23+ $13.1316 $302.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess