EN
  • EN
  • DE

LMK04808BISQ

Part No LMK04808BISQ
Manufacturer Texas Instruments
Description Low-Noise Clock Jitter Cleaner with Dual Loop PLLs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201697-LMK04808BISQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04808BISQ CAD Model

Description

The LMK04808BISQ is a highly integrated, low-noise clock jitter cleaner produced by Texas Instruments, designed to provide superior clock solutions for communication, test and measurement, and medical systems. This advanced device combines a Noise Floor Lowering (NFL) technology with a high-performance Voltage Controlled Oscillator (VCO), making it an ideal choice for applications requiring low-jitter and high-quality clock signals.

Key Features

  • Dual PLL Design: Incorporates two Phase-Locked Loops (PLLs) with fully integrated low-noise VCOs for improved performance and flexibility.
  • Low Noise Floor: Utilizes NFL technology to achieve a very low noise floor, enhancing system-level signal to noise ratio (SNR).
  • Flexible Clock Inputs: Supports a wide range of input frequencies, from 10 MHz to 750 MHz, allowing for versatile use across various applications.
  • Programmable Outputs: Offers up to 8 differential or 16 single-ended configurable outputs, providing a multitude of clocking solutions.
  • Integrated EEPROM: Comes with an on-chip EEPROM for self-configuration at power-up, simplifying system design and startup.

Applications

  • Wireless and Wired Communications Infrastructure
  • Data Converters
  • Test and Measurement Equipment
  • Medical Imaging Systems

The LMK04808BISQ is housed in a compact 64-pin WQFN (BISQ) package, making it suitable for space-constrained applications. Its advanced features and programmability ensure that it can cater to a wide array of clocking needs, maintaining signal integrity in the most demanding environments.

For engineers and designers looking for a reliable clocking solution that combines versatility with high performance, the LMK04808BISQ from Texas Instruments stands out as a robust option. Its ability to reduce system jitter and provide stable clock outputs under various conditions makes it a cornerstone for precision electronics.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6197 $52.8591
7+ $14.4572 $101.2004
11+ $14.0054 $154.0594
15+ $13.5536 $203.3040
20+ $13.1018 $262.0360
26+ $11.7464 $305.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess