EN
  • EN
  • DE

LMK1C1102DQF

Part No LMK1C1102DQF
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 250MHZ 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306331-LMK1C1102DQF
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Type Clock Buffer
Input Clock, LVCMOS
Output Clock, LVCMOS
Operating Temperature -40°C ~ 125°C (TA)
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LMK1C1102DQF CAD Model

Description

  • High-performance 1:2, 1:3 or 1:4 LVCMOS clock buffer 
  • Very low output skew < 50 ps 
  • Extremely low additive jitter < 50 fs maximum  7.5 fs typical at VDD = 3.3 V 10 fs typical at VDD = 2.5 V 19.2 fs typical at VDD = 1.8 V
  • Very low propagation delay < 3 ns 
  • Synchronous output enable
  • Supply voltage: 3.3 V, 2.5 V, or 1.8 V 3.3-V tolerant input at all supply voltages<br /> Fail-safe inputs 
  • fmax = 250 MHz for 3.3 V fmax = 200 MHz for 2.5 V and 1.8 V
  • Operating temperature range: –40°C to 125°C 
  • Available in 8-pin TSSOP package
  • Available in 8-pin WSON package

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2397 $55.7865
90+ $1.1613 $104.5170
135+ $1.1221 $151.4835
195+ $1.0436 $203.5020
250+ $1.0044 $251.1000
315+ $0.9651 $304.0065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess