EN
  • EN
  • DE

LMK1C1102DQFR

Part No LMK1C1102DQFR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC POWER  /  Clock Clock Buffer IC 1:2 250 MHz 8-WFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Clock Buffer
Number of Circuits 1
Input Clock, LVCMOS
Output Clock, LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMK1C1102DQFRTR
Standard Package 3,000
Win Source Part Number 969985-LMK1C1102DQFR
Ultra Librarian 3D Model Ultra Librarian LMK1C1102DQFR CAD Model

Description

Introducing the LMK1C1102DQFR Clock Generator from Texas Instruments

The LMK1C1102DQFR is a state-of-the-art clock generator integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced component is engineered to provide a highly stable and precise clock signal for a variety of electronic applications, ensuring optimal performance and reliability for your systems.

Key Features

  • High Precision: The LMK1C1102DQFR offers excellent frequency stability, making it an ideal choice for applications that require a consistent clock signal.
  • Low Jitter: With its low-jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for high-speed digital systems.
  • Flexible Configuration: The device supports multiple output frequencies, allowing it to be used in a diverse range of applications. It can be easily configured to meet the specific needs of your project.
  • Small Form Factor: Housed in a compact, surface-mount package, the LMK1C1102DQFR saves valuable board space and is well-suited for space-constrained designs.
  • Power Efficiency: Designed for low power consumption, this clock generator helps to reduce the overall power requirements of your system, making it more energy-efficient.

Applications

The versatility of the LMK1C1102DQFR makes it an excellent choice for a wide range of applications, including:

  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • Data storage systems
  • High-performance computing
  • Industrial automation systems

Quality and Support

As with all Texas Instruments products, the LMK1C1102DQFR is manufactured to the highest quality standards. Customers can expect robust support, including detailed technical documentation, application notes, and responsive customer service to assist with design-in and troubleshooting.

Whether you are designing a new piece of equipment or upgrading an existing system, the LMK1C1102DQFR clock generator is a reliable and efficient solution that delivers the performance you need. Trust Texas Instruments to keep your applications running smoothly with precise timing solutions.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4044 $56.1760
90+ $1.1523 $103.7070
135+ $1.1163 $150.7005
190+ $1.0803 $205.2570
240+ $1.0443 $250.6320
325+ $0.9363 $304.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess