EN
  • EN
  • DE

SN74LVC3G07MDCUREP

Part No SN74LVC3G07MDCUREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 8VSSOP  /  Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74LVC3G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-23953-6,-V62/09610-01XE,296-23953-6-NDR,-296-23953-1-NDR,TEXTISSN74LVC3G07MDCUREP,-296-23953-1-ND,296-23953-2-NDR,-SN74LVC3G07MDCUREP-NDR,296-23953-1,296-23953-2,296-23953-1-NDR,2156-SN74LVC3G07MDCUREP,-V62/09610-01XE-NDR
Standard Package 3,000
Win Source Part Number 1095185-SN74LVC3G07MDCUREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G07MDCUREP CAD Model

Description

SN74LVC3G07MDCUREP - Texas Instruments

The SN74LVC3G07MDCUREP is a high-performance, triple-buffer driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's Enhanced Product (EP) portfolio, which is specifically designed to perform reliably in harsh environments and is suited for mission-critical applications where operational consistency and durability are paramount.

Key Features:

  • Triple Buffers: The device contains three independent open-drain buffer/drivers, providing multiple buffering options for a variety of applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.65 to 5.5V, making it compatible with a wide array of logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High Output Drive: The SN74LVC3G07MDCUREP is capable of delivering high output drive, with a maximum sink current of 32 mA, allowing it to drive heavy loads with ease.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-powered and energy-efficient applications.
  • Robust I/O Tolerance: The inputs tolerate voltages up to 5.5V, regardless of the operating voltage, providing enhanced flexibility and protection against higher voltage levels.
  • Enhanced Product (EP) Rating: As an EP-rated device, it has been subjected to additional qualification testing, including extended temperature range and enhanced reliability tests, ensuring its performance in extreme conditions.

Applications:

The SN74LVC3G07MDCUREP is suitable for a variety of applications, including but not limited to:

  • Industrial Controls
  • Aerospace and Defense Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Enterprise Systems

Package and Quality:

Offered in a space-saving VSSOP-8 package, the SN74LVC3G07MDCUREP is designed for compact PCB layouts. Additionally, it meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard, ensuring a high level of quality and reliability.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,513 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess