EN
  • EN
  • DE
  • IT

LMK60E2-156M25SIAT

Part No LMK60E2-156M25SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 156.257MHZ 6QFM / Clock Oscillator IC 156.257MHz 6-QFM (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Clock Oscillator
Frequency 156.257MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 162 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-SMD Module
Supplier Device Package 6-QFM (7x5)
Mounting Type Surface Mount
Base Product Number LMK60E2
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470886-LMK60E2-156M25SIAT
Ultra Librarian 3D Model Ultra Librarian LMK60E2-156M25SIAT CAD Model

Description

Product Overview: LMK60E2-156M25SIAT

The LMK60E2-156M25SIAT is a high-performance, low-noise programmable oscillator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive clock generation and distribution product line, tailored to meet the stringent requirements of complex electronic systems.

Key Features

  • Precision Frequency Control: The LMK60E2-156M25SIAT offers a stable and precise clock signal, which is essential for timing-sensitive applications. With its programmable frequency, it can be adjusted to the specific needs of the application.
  • Low Jitter Performance: This device boasts exceptional jitter performance, which is critical for maintaining signal integrity in high-speed communication systems and ensuring reliable performance in digital applications.
  • Supply Voltage: Operating from a supply voltage of 3.3V, the LMK60E2-156M25SIAT is designed for compatibility with a broad range of electronic components and systems.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Space-Saving Package: Enclosed in a compact, surface-mount package, the LMK60E2-156M25SIAT saves valuable board space and is ideal for densely populated circuit designs.

Applications

The LMK60E2-156M25SIAT is versatile and can be used in various applications, including:

  • Networking equipment such as routers, switches, and servers
  • Data storage systems
  • High-performance computing
  • Telecommunications infrastructure
  • Industrial and medical electronics

Product Reliability and Support

TI is known for its commitment to quality and reliability, and the LMK60E2-156M25SIAT is no exception. Customers can expect robust performance and longevity, backed by Texas Instruments' comprehensive technical support and documentation. Whether for new designs or upgrades to existing systems, the LMK60E2-156M25SIAT provides a reliable and flexible clocking solution to meet the precise demands of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5859 $57.1718
5+ $23.4550 $117.2750
8+ $22.7221 $181.7768
11+ $21.9891 $241.8801
14+ $21.2561 $297.5854
18+ $19.0572 $343.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess