EN
  • EN
  • DE

LMK61A2-156M25SIAR

Part No LMK61A2-156M25SIAR
Manufacturer Texas Instruments
Catalog Oscillators
Description 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Crystals, Oscillators, Resonators Oscillators
Packaging  Tape & Reel (TR)
Frequency 156.25 MHz
Function Enable/Disable
Frequency Stability ±50ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 196mA
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.045" (1.15mm)
Current - Supply (Disable) (Max) 136mA
Win Source Part Number WS1219664-LMK61A2-156M25SIAR
Ultra Librarian 3D Model Ultra Librarian LMK61A2-156M25SIAR CAD Model

Description

The LMK61XX is an ultra-low jitter oscillator that generates a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL up to 1 GHz, LVDS up to 900 MHz, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3 V ± 5% supply.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4161 $58.2483
7+ $15.9312 $111.5184
10+ $15.4333 $154.3330
14+ $14.9355 $209.0970
18+ $14.4376 $259.8768
24+ $12.9441 $310.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess