EN
  • EN
  • DE
  • IT

LMK61PD0A2-SIAT

Part No LMK61PD0A2-SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK SELECTABLE 8QFM / Oscillator XO 62.5MHz/ 100MHz/ 106.25MHz/ 125MHz/ 156.25MHz/ 212.5MHz/ 312.5MHz ±50ppm HCSL/LVDS/LVPECL 55% 3.3V 8-Pin QFM SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock Oscillator
Frequency 62.5MHz, 100MHz, 106.25MHz, 125MHz, 156.25MHz, 212.5MHz, 312.5MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 162mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SMD Module
Manufacturer Package 8-QFM (7x5)
Mounting SMD
Win Source Part Number 779503-LMK61PD0A2-SIAT
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK61PD0A2-SIAT CAD Model

Description

Product Overview: Texas Instruments LMK61PD0A2-SIAT

The Texas Instruments LMK61PD0A2-SIAT is a highly precise, programmable single-channel oscillator that offers exceptional performance and flexibility for a wide range of applications. This oscillator is part of TI's clock generation and distribution product line, designed to meet the stringent requirements of modern electronic systems.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications, including networking, computing, and telecommunications.
  • Low Jitter: It delivers ultra-low jitter performance, which is crucial for high-speed digital systems where timing accuracy is paramount.
  • Programmability: Users can program the output frequency with fine granularity, allowing for precise tuning to meet specific design requirements.
  • Supply Voltage: The LMK61PD0A2-SIAT operates at a supply voltage that is compatible with common industry standards, ensuring easy integration into existing designs.
  • Form Factor: The device comes in a compact package, making it ideal for space-constrained applications.
  • Temperature Stability: It is designed to maintain stable performance across a broad temperature range, ensuring reliability in varying environmental conditions.
  • Power Consumption: The oscillator is engineered for low power consumption, which helps to reduce the overall power budget of the system it is used in.

Applications

The LMK61PD0A2-SIAT is versatile and can be used in multiple applications, including:

  • Datacenter and enterprise networking equipment
  • High-performance computing and storage platforms
  • Wireless infrastructure
  • Test and measurement equipment
  • Industrial and medical electronics

With its combination of high performance, programmability, and reliability, the Texas Instruments LMK61PD0A2-SIAT oscillator is an excellent choice for designers looking to optimize their systems for speed and stability.

You May Also Be Interested in

ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0360 $78.1080
6+ $21.3629 $128.1774
9+ $20.6954 $186.2586
12+ $20.0277 $240.3324
15+ $19.3601 $290.4015
20+ $17.3573 $347.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess