EN
  • EN
  • DE

LMP7707MFX/NOPB

Part No LMP7707MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5.9 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 37μV
Operating Supply Current 790μA
Channel Output Current 86mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055470-LMP7707MFX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP7707MFX/NOPB CAD Model

Description

The LMP7707MFX/NOPB is a precision operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-quality op-amp is part of the LMP precision series and is well-suited for a wide range of applications including sensor interfacing, industrial equipment, and active filtering systems.

Key Features

  • Low Offset Voltage: The LMP7707MFX/NOPB boasts a very low input offset voltage, which makes it ideal for applications requiring high accuracy and precision.
  • Single Supply Operation: This device is capable of operating from a single power supply, ranging from 2.7V to 5.5V, which simplifies the power design in many systems.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output, which enables the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • High Output Current: With the ability to deliver a high output current, the LMP7707MFX/NOPB can drive heavier loads compared to standard op-amps.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Extended Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Package and Quality

The LMP7707MFX/NOPB comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is available with a lead-free finish, complying with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

Due to its versatile features, the LMP7707MFX/NOPB operational amplifier can be used in various applications such as:

  • Portable Instrumentation
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Medical Devices
  • Consumer Electronics

In conclusion, the LMP7707MFX/NOPB from Texas Instruments is a robust and precise operational amplifier that offers a combination of performance, power efficiency, and reliability, making it an excellent choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9612 $51.4956
31+ $3.2503 $100.7593
48+ $3.1487 $151.1376
66+ $3.0471 $201.1086
85+ $2.9456 $250.3760
114+ $2.6408 $301.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,256 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess