Product Overview: LMP7718MM/NOPB
The LMP7718MM/NOPB is a high-precision, dual operational amplifier (op-amp) designed and manufactured by Texas Instruments. Known for its low noise and low distortion characteristics, this op-amp is an ideal choice for applications requiring high-performance signal conditioning, such as medical instrumentation, audio processing, and test equipment.
Key Features
- Low Noise: The LMP7718MM/NOPB boasts an ultra-low noise density of 2.7 nV/√Hz at 1 kHz, which is crucial for applications that demand a high signal-to-noise ratio.
- Low THD+N: With a total harmonic distortion plus noise (THD+N) of -106 dB, the device ensures the integrity of the audio signal is maintained, making it perfect for high-fidelity audio applications.
- Wide Bandwidth: It offers a wide gain bandwidth of 17 MHz at a gain of 10, allowing for high-speed signal processing.
- Rail-to-Rail Output: The LMP7718MM/NOPB features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages.
- High Output Current: This op-amp can deliver a continuous output current of up to 30 mA, suitable for driving a wide range of loads.
- Low Input Bias Current: The input bias current is typically 3 pA, which is beneficial for precision applications.
- Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various power supply requirements.
Applications
The LMP7718MM/NOPB's exceptional performance characteristics make it well-suited for a variety of applications, including:
- High-End Audio Equipment
- Precision Data Acquisition Systems
- Professional Microphones and Mixers
- Spectral Analysis Equipment
- Medical Instrumentation
Package and Quality
The op-amp is available in an 8-pin VSSOP package, which is compact and suitable for space-constrained applications. The NOPB designation indicates that the product is RoHS compliant and does not contain lead, supporting environmentally-friendly manufacturing and disposal processes.
With its combination of precision, low noise, and high-speed operation, the LMP7718MM/NOPB from Texas Instruments represents a reliable solution for critical signal processing tasks where accuracy and fidelity are paramount.