EN
  • EN
  • DE

LMP7732MAX/NOPB

Part No LMP7732MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Dual Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2.4 V/μs
GBP - Gain Bandwidth Product 22MHz
Current - Input Bias 14nA
Voltage - Input Offset 6μV
Operating Supply Current 5mA
Output Current per Channel 49mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779516-LMP7732MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP7732
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP7732MAX/NOPB CAD Model

Description

Product Overview: LMP7732MAX/NOPB

The LMP7732MAX/NOPB is a high-precision, low-noise operational amplifier from Texas Instruments, designed to address the needs of a wide array of signal conditioning applications. This op-amp is part of the LMP precision amplifier family and comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • Precision Performance: The LMP7732MAX/NOPB features an outstanding precision level, with a low input offset voltage and very low input bias current. This makes it ideal for high-accuracy applications where signal integrity is paramount.
  • Low Noise: With its low noise density, this operational amplifier is perfect for audio applications, medical instrumentation, and other sensitive measurement equipment where a clean signal is critical.
  • Wide Bandwidth: The device offers a wide bandwidth, which ensures that signals are amplified without significant distortion across a broad range of frequencies.
  • High Output Drive: Despite its precision characteristics, the LMP7732MAX/NOPB can deliver a high output current, which is beneficial when driving heavy loads or for buffering ADCs (Analog-to-Digital Converters).
  • Power Efficiency: The operational amplifier operates with a low supply current, making it an energy-efficient choice for battery-powered devices and portable applications.

Applications

  • Medical Instrumentation
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Industrial Process Controls

Quality and Reliability

The LMP7732MAX/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and reliable performance. The NOPB designation indicates that the product is lead-free (No Lead, Pb), complying with global environmental standards and regulations for electronic components.

Conclusion

With its precision, low noise, and wide bandwidth, the LMP7732MAX/NOPB from Texas Instruments stands out as an exceptional choice for designers seeking to enhance the performance of their signal processing systems. The device's robust feature set ensures that it can meet the stringent requirements of professional-grade electronics across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5749 $51.4980
42+ $2.4119 $101.2998
65+ $2.3304 $151.4760
93+ $2.1675 $201.5775
120+ $2.0860 $250.3200
150+ $2.0045 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess