EN
  • EN
  • DE

LMP8481MM-T/NOPB

Part No LMP8481MM-T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier Circuit - 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMP8481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP8481MM-T/NOPB-ND, 296-40286-1, 296-40286-2, -296-40286-1-ND, 296-40286-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923468-LMP8481MM-T/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8481MM-T/NOPB CAD Model

Description

Product Overview: LMP8481MM-T/NOPB by Texas Instruments

The LMP8481MM-T/NOPB is a precision, high-performance current sense amplifier designed by Texas Instruments for a wide range of applications. This device offers an excellent solution for accurate current measurement in various systems, including motor control, battery management, overcurrent protection, and power monitoring. With its precision characteristics and ease of use, the LMP8481MM-T/NOPB is an essential component for engineers seeking reliable current sensing capabilities.

Key Features

  • Wide Input Common-Mode Range: The device supports a common-mode voltage range from 4.5V to 76V, making it versatile for both low and high-side current sensing configurations in a variety of systems.
  • High Accuracy: The LMP8481MM-T/NOPB boasts a gain error of just 0.1% and a low offset voltage, ensuring precise current measurements across its operating range.
  • Variety of Gain Options: Available in fixed gain versions of 20V/V, 60V/V, and 100V/V, this amplifier can be selected to match the sensitivity requirements of different applications.
  • Low Quiescent Current: With a low quiescent current, the device is suitable for power-sensitive applications, helping to maintain overall system efficiency.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating industrial and automotive environments.

Applications

The LMP8481MM-T/NOPB is ideal for a variety of applications, including:

  • Automotive battery management systems
  • Power management in industrial systems
  • Overcurrent protection circuits
  • Portable electronics
  • Motor control applications

Package and Reliability

Offered in an 8-pin VSSOP package, the LMP8481MM-T/NOPB is compact and easy to integrate into space-constrained designs. Texas Instruments is known for its commitment to quality, and this product is no exception, providing reliable performance that engineers can trust for their critical applications. Furthermore, the "NOPB" designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its robust feature set and dependable performance, the LMP8481MM-T/NOPB from Texas Instruments stands out as a top choice for designers looking to implement effective current sensing in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,302 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess