EN
  • EN
  • DE

LMP8672MAX/NOPB

Part No LMP8672MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 55MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 55MHz
Current - Input Bias 50nA
Voltage - Input Offset 100μV
Operating Supply Current 12.5mA
Channel Output Current 26mA
Supply Voltage - Operating ±2.5 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055525-LMP8672MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP8672MAX/NOPB CAD Model

Description

The LMP8672MAX/NOPB is a high-precision, low-noise operational amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This operational amplifier is part of the LMP precision series and is tailored for applications that require accurate signal amplification with minimal distortion.

Key Features

  • Low Noise Performance: It offers an exceptional noise density of 2.7 nV/√Hz at 1 kHz, making it ideal for audio processing, medical instrumentation, and other noise-sensitive applications.
  • High Precision: With a maximum input offset voltage of 150 µV and a high common-mode rejection ratio (CMRR) of 126 dB, the LMP8672MAX/NOPB ensures signal integrity and precision in measurement.
  • Wide Supply Range: The device operates from a supply voltage range of 4.5 V to 16 V, providing flexibility in various system designs.
  • Stable Over Temperature: The op-amp maintains its performance characteristics across an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The LMP8672MAX/NOPB is versatile and can be used in a wide array of applications, including:

  • Test and measurement equipment
  • Precision instrumentation
  • Data acquisition systems
  • Professional audio equipment
  • Active filter blocks
  • Medical devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMP8672MAX/NOPB is offered in a small 8-pin SOIC package and is characterized for operation from -40°C to +125°C. The device also features a power-saving shutdown mode, which reduces the supply current to 1.2 µA, providing efficiency for power-sensitive applications. Furthermore, being part of the "NOPB" series, it is lead-free and RoHS compliant, ensuring environmental consideration in its use and disposal.

Ordering and Packaging

The product is available for order with the part number LMP8672MAX/NOPB, and it comes in a rail-to-rail output swing which increases the dynamic range in single or split supply applications. For detailed information, technical specifications, and support, customers can visit Texas Instruments' official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3832 $61.9160
10+ $10.1606 $101.6060
16+ $9.8431 $157.4896
21+ $9.5256 $200.0376
28+ $9.2081 $257.8268
37+ $8.2555 $305.4535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess