EN
  • EN
  • DE
  • IT

LMP90078MH

Part No LMP90078MH
Manufacturer Texas Instruments
Description Multi-Channel, Low-Power 16-Bit Sensor AFE with True Continuous Background Calibration
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201852-LMP90078MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90078MH CAD Model

Description

The LMP90078MH is a precision, multi-channel, low-noise, delta-sigma analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide range of applications such as industrial sensors, process control, and medical instrumentation. This device boasts a high level of integration, which simplifies design and can reduce system costs for developers.

Key Features

  • Multi-Channel Input: The LMP90078MH features a configurable multi-channel input, allowing for simultaneous sampling of multiple analog signals, enhancing its versatility in complex systems.
  • High Resolution: With a 24-bit delta-sigma ADC, the LMP90078MH provides high-resolution measurements, ensuring precise data conversion for critical applications.
  • Low Noise Performance: The device is engineered to offer low noise performance, which is essential for high-accuracy sensor readings and signal processing.
  • Integrated Features: It includes an onboard temperature sensor and a burnout current source, adding to its functionality and reducing the need for additional components.
  • Programmable Data Rates: The LMP90078MH supports programmable data rates, enabling optimization for various throughput requirements.
  • Interface Flexibility: It comes with a SPI (Serial Peripheral Interface) that allows for easy communication with microcontrollers and digital systems.

Applications

The versatile nature of the LMP90078MH makes it suitable for a broad array of applications, including:

  • Industrial sensor systems
  • Process control monitoring
  • Medical instrumentation
  • Automated test equipment

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The LMP90078MH is built to meet high standards, ensuring dependable performance in demanding environments. Additionally, TI provides comprehensive technical support and documentation, making it easier for engineers to integrate this ADC into their designs.

Overall, the LMP90078MH from Texas Instruments represents a powerful solution for precise data acquisition, offering a combination of high resolution, low noise, and multi-channel flexibility that is well-suited for a variety of sophisticated electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess