EN
  • EN
  • DE
  • IT

LMP90079MH

Part No LMP90079MH
Manufacturer Texas Instruments
Description Multi-Channel, Low-Power 16-Bit Sensor AFE with True Continuous Background Calibration
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201853-LMP90079MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90079MH CAD Model

Description

Introducing the LMP90079MH: A Precision Sensor AFE from Texas Instruments

The LMP90079MH is a versatile, precision sensor Analog Front End (AFE) designed by Texas Instruments, tailored for the most demanding sensing applications. This multi-channel device is ideal for process control, factory automation, and industrial instrumentation, offering unparalleled accuracy and flexibility in a compact form factor.

Key Features

  • Multi-Channel Configuration: The LMP90079MH is equipped with seven differential or 14 single-ended inputs, making it highly adaptable to various sensor types and configurations.
  • High Precision: With 24-bit sigma-delta ADCs, the device ensures high-resolution measurements, allowing for accurate data acquisition and analysis.
  • Programmable Data Rates: It supports data rates up to 214.65 SPS (samples per second), enabling users to customize performance based on the needs of their specific applications.
  • Integrated Features: The AFE includes a temperature sensor and a burnout detection feature, providing additional layers of data and safety for monitoring system health.
  • Advanced Filtering: Built-in digital filtering reduces noise and enhances signal quality, ensuring reliable performance in noisy industrial environments.

Communication and Interface

The LMP90079MH offers SPI (Serial Peripheral Interface) communication, allowing for easy integration with microcontrollers and digital systems. This interface ensures fast and secure data transfer, critical for real-time applications where timing is crucial.

Robust Design

Encased in a 28-pin TSSOP package, the LMP90079MH is designed for durability and longevity. It operates over an extended temperature range, making it suitable for harsh industrial conditions. The device also features electrostatic discharge (ESD) protection circuits, safeguarding it from potential damage during handling or operation.

Applications

The LMP90079MH's precision and flexibility make it an excellent choice for a variety of applications, including:

  • Temperature and pressure monitoring systems
  • Process control equipment
  • Industrial weighing systems
  • Gas analyzers
  • Factory automation systems

With its robust design and advanced features, the LMP90079MH from Texas Instruments stands out as a top-tier solution for professionals seeking an accurate and reliable sensor AFE for their critical applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess