EN
  • EN
  • DE

LMP90080MHE/NOPB

Part No LMP90080MHE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 214.6SPS 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 1
Analog Supply Voltage 2.85 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 28-TSSOP
Win Source Part Number 1055533-LMP90080MHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP90080MHE/NOPB CAD Model

Description

The LMP90080MHE/NOPB is a precision, low-noise, multi-channel, sensor A/D converter with a built-in true continuous background calibration system, designed and manufactured by Texas Instruments. This high-performance device is tailored for a wide range of applications, particularly in the industrial, automotive, and medical fields where accurate sensor measurements are critical.

Key Features

  • Multi-Channel Input: The device features a configurable 4- or 7-channel input, catering to various sensor types including thermocouples, RTDs, thermistors, and high-precision voltage measurements.
  • High Resolution: With a 24-bit sigma-delta (Σ-Δ) ADC, it provides high-resolution data conversion, ensuring detailed and precise readings.
  • Programmable Data Rates: Users can select data rates up to 214 samples per second (SPS), allowing flexibility between resolution and speed to match specific application needs.
  • Continuous Background Calibration: The LMP90080MHE/NOPB continuously self-calibrates, minimizing the effects of temperature drift and component aging, ensuring long-term stability and accuracy.
  • Sensor Diagnostics: Built-in sensor diagnostic features ensure the integrity of the sensor signal, enhancing system reliability.
  • SPI Interface: The device offers a serial peripheral interface (SPI) for communication, facilitating easy integration with microcontrollers and digital systems.
  • Extended Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The LMP90080MHE/NOPB's versatility makes it ideal for a variety of complex applications, including:

  • Industrial process control
  • Temperature sensing and control systems
  • Medical instrumentation
  • Automotive sensors
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMP90080MHE/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5818 $52.7454
7+ $14.4261 $100.9827
11+ $13.9753 $153.7283
15+ $13.5245 $202.8675
20+ $13.0737 $261.4740
26+ $11.7212 $304.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess