EN
  • EN
  • DE

LMP90080MHX/NOPB

Part No LMP90080MHX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Sensor AFE System: Multi-Channel, Low-Power 16-Bit | IC AFE 1 CHAN 16BIT 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Supply Voltage , Analog 2.85V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201857-LMP90080MHX/NOPB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90080MHX/NOPB CAD Model

Description

Introducing the LMP90080MHX/NOPB from Texas Instruments

The LMP90080MHX/NOPB is a sophisticated multi-channel, low-power 24-bit Sensor A/D Converter that offers a seamless interface for a wide range of sensor applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this high-performance data acquisition system is designed to deliver precision and efficiency in demanding environments.

Key Features

  • Multi-Channel Input: The LMP90080MHX/NOPB supports multiple input channels, allowing for simultaneous data acquisition from various sensors, making it an ideal choice for complex monitoring systems.
  • High Resolution: With a 24-bit sigma-delta A/D converter, it provides high-resolution measurements, ensuring accurate data capture for critical applications.
  • Programmable Data Rates: Users can program data rates according to their specific application needs, ensuring flexibility and adaptability.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power draw, thereby extending the life of battery-powered devices.
  • Integrated Features: It includes a temperature sensor and a burnout detection feature, enhancing its functionality and reliability in system diagnostics.
  • Robust Communication: The device features an SPI (Serial Peripheral Interface) for robust communication with microcontrollers, ensuring seamless integration into existing systems.

Applications

The LMP90080MHX/NOPB is versatile and can be used in a variety of applications, including:

  • Industrial monitoring systems
  • Medical equipment
  • Environmental sensing
  • Process control
  • Smart agriculture systems

Its robust design ensures reliable performance even in harsh industrial environments, making it a go-to choice for engineers and designers looking for a dependable data acquisition solution.

Package and Availability

The LMP90080MHX/NOPB comes in a compact 28-pin TSSOP package, suitable for space-constrained applications. It is available for order and is part of Texas Instruments' commitment to providing long-term support for industrial products.

For those seeking a high-precision, multi-channel A/D converter with low power consumption, the LMP90080MHX/NOPB from Texas Instruments stands out as an exceptional solution tailored for intricate sensor interfacing and signal conditioning tasks.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9033 $57.8066
5+ $23.7156 $118.5780
7+ $22.9745 $160.8215
9+ $22.2333 $200.0997
12+ $21.4922 $257.9064
16+ $19.2689 $308.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 547 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess