EN
  • EN
  • DE

LMP90099MHX/NOPB

Part No LMP90099MHX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description LMP90100/LMP90099/LMP90098/LMP90097 Sensor AFE System: Multi-Channel, Low Power 24-Bit Sensor AFE with True Continuous Background Calibration
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1201863-LMP90099MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP90099
Introduction Date July 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP90099MHX/NOPB CAD Model

Description

Product Overview: LMP90099MHX/NOPB

The LMP90099MHX/NOPB is a highly integrated, multi-channel, low-power 24-bit sensor A/D converter, expertly designed by Texas Instruments to cater to the advanced needs of sensor monitoring in industrial, automotive, and medical applications. Its precision performance and flexible configuration options make it an ideal choice for engineers looking to accurately process signals from various types of sensors.

Key Features

  • Multi-Channel Input: The device supports multiple input channels, allowing for simultaneous monitoring of different sensors.
  • High Resolution: With a 24-bit sigma-delta analog-to-digital converter, the LMP90099MHX/NOPB ensures high-resolution data acquisition, which is critical for precision measurements.
  • Low Power Consumption: Designed for energy efficiency, this A/D converter operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Configurable Data Rates: The device offers a range of data rates, providing flexibility to optimize performance for specific application requirements.
  • Advanced Filtering: Built-in digital filtering helps to reduce noise and improve signal quality, enhancing the reliability of sensor readings.
  • Temperature Range: The LMP90099MHX/NOPB can operate over an extended temperature range, ensuring consistent performance in varying environmental conditions.

Applications

This versatile sensor A/D converter is suitable for a wide array of applications, including:

  • Industrial process control and monitoring
  • Automotive sensor interfaces
  • Medical equipment such as patient monitoring systems
  • Environmental monitoring systems

Quality and Reliability

The LMP90099MHX/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability. The device is available in a compact, lead-free micro SMD package, and it is compliant with RoHS standards, reflecting TI's commitment to environmental sustainability.

With its advanced features and robust design, the LMP90099MHX/NOPB from Texas Instruments stands out as a superior choice for developers and engineers looking for a reliable and accurate sensor A/D converter for their sophisticated measurement solutions.

You May Also Be Interested in

Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8072 $59.0360
11+ $9.6880 $106.5680
16+ $9.3852 $150.1632
23+ $9.0825 $208.8975
29+ $8.7797 $254.6113
39+ $7.8715 $306.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess