EN
  • EN
  • DE

LMP91000SDX/NOPB

Part No LMP91000SDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE SNSR I2C 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of Channels 1
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 14-WSON (4x4)
Win Source Part Number 1055545-LMP91000SDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP91000SDX/NOPB CAD Model

Description

Product Overview: LMP91000SDX/NOPB

The LMP91000SDX/NOPB is a highly-integrated, configurable potentiostat designed by Texas Instruments specifically for use in electrochemical sensing applications. This advanced sensor AFE (Analog Front-End) is a key component for anyone looking to work with chemical and gas sensors, offering a flexible solution that can be tailored to a wide range of electrochemical sensors.

The LMP91000SDX/NOPB is capable of supporting multiple electrochemical sensors, including those used for measuring concentrations of gases such as carbon monoxide (CO), nitrogen dioxide (NO<sub>2), and oxygen (O<sub>2). This makes it an ideal choice for portable and stationary gas detectors, industrial monitoring equipment, and environmental sensors.

Featuring a programmable gain amplifier (PGA), the LMP91000SDX/NOPB allows for fine-tuning of the sensor signal, ensuring accurate readings across various concentrations. The device also includes a temperature compensation circuit that adjusts the sensor output based on the ambient temperature, which is crucial for maintaining sensor accuracy in fluctuating environmental conditions.

The LMP91000SDX/NOPB is designed for low-power operation, making it suitable for battery-powered applications. Its power-down mode further conserves energy when the sensor is not in active use. The device's small form factor, available in a tiny 14-pin WSON package, allows it to be easily integrated into compact designs without sacrificing performance.

For ease of use, the LMP91000SDX/NOPB is compatible with the MSP430 microcontroller series from Texas Instruments, which can be used to configure the AFE via an I<sup>2C interface. The combination of the LMP91000SDX/NOPB's advanced features and MSP430 microcontrollers provides a powerful platform for developing sophisticated electrochemical sensor applications.

Overall, the LMP91000SDX/NOPB from Texas Instruments stands out as a versatile and efficient solution for developers looking to create reliable and accurate electrochemical sensing systems.

You May Also Be Interested in

Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess